Ideal for quick data copying, transporting, or just creating a backup! You can take music, films and other data with you up! This luxury metal casing has a wonderful design and offers a more than solid protection! With the USB 2.0 connection you can take advantage of maximum data speeds!
Features: - Build your own external 3.5” HDD in a flash! - Perfect for backups and transporting
...
More>>>
data. - Ideal for photos, videos and documents. <<<Less
Specs
Alternatives
Options
Disk drive
Hard disk interface
Ultra-ATA/133
Drive bays
3.5 "
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
I/O ports
An interface on a device to which you can connect another device.
USB
Cables included
USB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, 2000 & XP
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
110 x 195 x 30 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
232 g
Energy management
Power requirements
100 ~ 240V
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"