IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > mobile phones > Samsung D410

SGH-D410

Brand: Samsung
Product code: D410
EAN/UPC code:
Product family: %%family_name%%
Category: mobile phones 
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Release date: 14 Sep 2005
Info modified on: 15 Mar 2010 00:44:58

Campaign period : 01 Jan 1970 - 01 Jan 1970

Share |
D410 Samsung
24k

Embed the product datasheet into your content.
URL:
HTML:

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
176 x 220 pixels
Display number of colours
Maximum number of viewable colors.
0.262144 M
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
Camera
Camera included
Phone camera type VGA
Zoom capability Digital
Camera resolution
Amount of data measured in pixels that the product captures to form the image
640 x 480 pixels
Networking
Networking type GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail POP3, IMAP4
Audio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Polyphonic rings qty 64
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
116 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
97.5 x 48.5 x 24 mm
Energy management
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
4 h
Standby time 160 - 250 h
Battery performance 900 mAh
Battery type
Description of battery supplied with the product
WAP 1.2
Battery technology Lithium-Ion
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Phone features
Smartphone
Java technology