IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > photo printers > Samsung SPP-2020

SPP-2020 Photo Printer

Brand: Samsung
Product code: SPP-2020
EAN/UPC code: 8808979623747
Category: photo printers 
Warranty: 1 Year
SPP-2020 Photo Printer
SPP-2020 Samsung
14k

3k

Surround yourself with beautiful views. Smiling faces. And timeless moments. The Samsung SPP-2020 photo printer makes it easy to turn a favorite digital image into a lab-quality 4" x 6" photograph in just 60 seconds, using sophisticated thermal dye transfer technology. And you can print those beautiful, true-to-life /images from your PC or Macintosh computer via fast USB 2.0, or directly from any ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 x 300 DPI
Print speed
Time to first page (colour, normal) 75 s
Print technology
Print technology Inkjet
Media types
Media types supported Photo Paper
Paper handling
Printing size 4" x 6"
Input capacity
Standard input capacity 20 sheets
Output capacity
Standard output capacity 10 sheets
Connectivity
Interface USB
PictBridge
Direct printing
I/O ports 1x USB 1.1 (A type)
1x USB 2.0 (B type)
1x Power
Operating system/software
Compatible operating systems Windows 98/Me/2000/XP
Mac OS 10.3
Weight & dimensions
Dimensions W x D x H 180 x 136 x 61 mm
Weight 980 g
Sound emission
Noise level 55 dB
System requirements
Mac compatibility
Compatibility PC & Mac
Processor
Processor ZR4100 (ARM7)
Memory
Internal memory 16 MB
Flash memory 1 MB
Packaging data
Package dimensions (W x D x H) 233 x 225 x 177 mm
Package weight 2300 g
Energy management
Power consumption 40 W
Power consumption (standby) 10 W
Environmental conditions
Operating temperature range (T-T) 10 - 32 °C
Operating humidity range 20-80 %
7 offers, from 52.61