Start
> photo printers
> Samsung SPP-2020
|
 |
SPP-2020 Photo Printer |
|
Brand: Samsung
Product code: SPP-2020
EAN/UPC code: 8808979623747
|
Category: photo printers
|
|
|
|
|
Release date: 20 Oct 2005
Info modified on: 24 Aug 2008 07:21:37
Warranty: 1 Year
SPP-2020 Photo Printer
|
|
|
|
|
|
| Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs! |
 |
 |
 |
|
|
Surround yourself with beautiful views. Smiling faces. And timeless moments. The Samsung SPP-2020 photo printer makes it easy to turn a favorite digital image into a lab-quality 4" x 6" photograph in just 60 seconds, using sophisticated thermal dye transfer technology. And you can print those beautiful, true-to-life /images from your PC or Macintosh computer via fast USB 2.0, or directly from any
...
More>>>
PictBridge-enabled digital camera.
Prints in Just 60 Seconds Your first print comes out in just 75 seconds, then it keeps churning out beautiful photo after beautiful photo every 60 seconds after that.
Professional Quality Thermal dye transfer technology produces vivid colors and sharp, crisp /images every time. You won’t get streaks and poor color like inkjet printers produce when they run low on ink. And dye transfer pictures won’t fade.
Waterproof and Fingerprint-Proof Photos printed from the Samsung SPP-2020 photo printer are waterproof and fingerprint-proof, so you can share them over and over again without worrying about ruining them.
Print Directly From Your Camera, PDA or Camcorder You can connect your digital camera, PDA or camcorder to the USB port and print directly with PictBridge.
Features: Fast 60 sec photo printing speed Photo protected from water & fingerprints Direct photo printing by PictBridgeTM - enabled devices like camera phone, camera, camcorder, PDA High-speed USB 2.0 interface for PC printing Optional Bluetooth wireless printing Up to 16-up and clone printing Water & Fingerprint-poof
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum resolution |
300 x 300 DPI |
| Time to first page (colour, normal) |
75 s |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Media types supported |
Photo Paper |
| Printing size |
4" x 6" |
| Standard input capacity |
20 sheets |
| Standard output capacity |
10 sheets |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| PictBridge |
 |
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1x USB 1.1 (A type) 1x USB 2.0 (B type) 1x Power
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/Me/2000/XP Mac OS 10.3
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
180 x 136 x 61 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
980 g
|
|
| Noise level |
55 dB |
| Mac compatibility |
 |
| Compatibility |
PC & Mac |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
ZR4100 (ARM7)
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Flash memory |
1 MB |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
233 x 225 x 177 mm
|
| Package weight |
2300 g |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
|
| Power consumption (standby) |
10 W |
| Operating temperature range (T-T) |
10 - 32 °C |
| Operating humidity range |
20-80 % |
|
|
|
|
|
|
|
|
|
|
|