IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > projection TVs > Samsung SP50L6H

16:9 HD READY DLP TV SP50L6HX

Brand: Samsung
Product code: SP50L6H
EAN/UPC code:
Product family: %%family_name%%
Category: projection TVs 
Release date: 02 Sep 2005
Info modified on: 27 Jun 2009 01:48:18
 PDF specs

16:9 HD READY DLP TV SP50L6HX, 1280 x 720
SP50L6H Samsung
6k

Large Stylish Screen - Stylish Vision
Ranging from 46” up to 50”, SAMSUNG’s DLP TVs allow the viewer to experience the ultimate in Home Entertainment on a large screen, whilst not compromising the style of the living environment

HD Ready Panels - The Ultimate Visual Experience
All SAMSUNG DLP TVs are High Definition Ready. These new standards in TV have ... More>>>

Specs
Alternatives
Options
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
50 "
Projection type Front
Aspect ratio 16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
900 cd/m²
Display resolution
Resolution of the display for the system
1280 x 720 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
TV projection system DLP
Audio
Speakers 1 Way x 2
RMS rated power 2 x 30 W
Audio system A2/Nicam ST
Equalizer
TV tuner
Signal format system PAL-B/G, D/K, I, SECAM-B/G, D/K, L/L', NTSC 4.43, VIT
Channels quantity 100
Connectivity
I/O ports
An interface on a device to which you can connect another device.
RF, PC In(D-sub 15pin), PC Audio In, DVI Audio In, AV In (RCA), S-Video In, Monitor & Sound Out, Component In, HDMI, RS-232C, Scart Jack x 3
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Timer Sleep
Comb filter 4H
Noise reduction
Progressive scan output
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Colour
Colour of product Black
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
166 W
Power consumption (standby) 3.4 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1182 x 355 x 870 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
33000 g
Packaging data
Package weight 41000 g