Start
> CD/DVD (re)writers
> Samsung SH-S223F/BEBE
|
 |
SH-S223F |
|
Brand: Samsung
Product code: SH-S223F/BEBE
EAN/UPC code: 2001541362006, 200001541361, 0729507941813, 8808987530891
Product family: %%family_name%%
|
Category: CD/DVD (re)writers
|
|
|
|
|
Release date: 23 Apr 2008
Info modified on: 09 Jun 2009 15:20:03
Product views: 11534
SH-S223F
|
|
|
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
|
SAMSUNG 22X Serial SATA DVD Writer supports powerful over speed performance which allows writing with the high speed of 22X on a low cost 16X media.
SpeedPlus™ power speed technology for 22X writing - Powerful over-speed support. - Low noise and vibration control system for high speed. - Optimised algorithm for fastest speed.
firmware live update Automatically ...
More>>>
SAMSUNG 22X Serial SATA DVD Writer supports powerful over speed performance which allows writing with the high speed of 22X on a low cost 16X media.
SpeedPlus™ power speed technology for 22X writing - Powerful over-speed support. - Low noise and vibration control system for high speed. - Optimised algorithm for fastest speed.
firmware live update Automatically upgrades the latest firmware version through internet by continued support of newer media.
double OPC (Optimum Power Control) in DVD+R - Usually the outer side of the disc has lower writing quality because of the vibration and swaying of the disc makes the servo signal worse. - Double OPC technology enables to check not only in the inner but also in the outer side of the disc, optimizing the laser power on each area in order to perform the most reliable writing.
S.A.T (Speed Adjustment Technology) Diverse quality discs in the market. But just click to burn with no worries when you use SAMSUNG WriteMaster™ Smart enough to write in the most optimised speed for the disc automatically.
prevents buffer under run error and enables high speed writing - Buffer Under Run occurs in high speed writing, when speed is faster than data transfer speed. - Buffer Under Run technology prevent the Buffer Under Run Error and it enables Multitasking on the PC. - Supports high speed writing even in low performance PC.
RoHS compliant (Eco-Product) SAMSUNG develops technologies to design eco products excluding harmful materials to human body, such as Pb, Cd, Cr+6, Hg, PBBs and PBDE for the protection of human health and the environment.
<<<Less
|
|
|
|
|
|
|
|