Start
> CD/DVD (re)writers
> Samsung SH-S202N/BEBN
|
 |
Super-WriteMaster™ DVD Writer, Black |
|
Brand: Samsung
Product code: SH-S202N/BEBN
EAN/UPC code: 0729507941226, 200001433916, 8808987414436, 0729507940953
Product family: %%family_name%%
|
Category: CD/DVD (re)writers
|
|
|
|
|
Release date: 14 Sep 2007
Info modified on: 09 Jun 2009 15:20:03
Product views: 18974
Super-WriteMaster™ DVD Writer, LightScribe, Black, Nero Software
|
|
|
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
|
Super-WriteMaster™ DVD Writer offers powerful overspeed support, low noise and vibration control system for high speed and optimized algorithm for fastest speed.
Features: - Interface: PATA. - WriteMaster™ Technology. - Power Speed Technology for 20X Writing. - Powerful overspeed support. - Low noise and vibration control system for high speed. - Optimized algorithm for fastest speed.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| CD write speed |
48 x |
| CD rewrite speed |
32 x |
| DVD+R write speed |
20 x |
| DVD-R write speed |
20 x |
| DVD-R Double Layer write speed |
12 x |
| DVD+R Double Layer write speed |
16 x |
| DVD+RW write speed |
8 x |
| DVD-RW write speed |
6 x |
| CD-R write speed |
48 x |
| CD-RW write speed |
32 x |
| DVD-RAM write speed |
12 x |
| CD read speed |
40 x |
| DVD+R read speed |
16 x |
| DVD-R read speed |
16 x |
| DVD-R Dual Layer read speed |
12 x |
| DVD+R Double Layer read speed |
12 x |
| DVD+RW read speed |
12 x |
| DVD-RW read speed |
12 x |
| CD-R read speed |
40 x |
| CD-RW read speed |
40 x |
| DVD-RAM read speed |
12 x |
|
| DVD-ROM read speed |
16 x |
| CD-ROM read speed |
48 x |
| DVD drive average random access time |
130 ms |
| CD-ROM drive average random access time |
110 ms |
|
Internal
|
|
|
|
Loading mechanism
|
|
Tray
|
|
Interface
|
|
IDE/ATA
|
|
Lightscribe
|
|
|
| Mounting |
Vertical/Horizontal |
| Number of disks |
1 pcs |
| Media types supported |
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM/XA, CD-ROM, CD-Audio, Video-CD, CD-I(FMV), Photo CD, CD-Extra, CD-TEXT |
|
Dimensions W x D x H
|
|
148.2 x 170 x 42 mm
|
|
Weight
|
|
750 g
|
| Colour of product |
Black |
|
|
|
|
|
|
|
|
|
|
|