Start
> CD/DVD (re)writers
> Samsung SH-S202J/BEBN
|
 |
SpeedPlus™ DVD-Writer 20x, Black, Nero Software |
|
Brand: Samsung
Product code: SH-S202J/BEBN
EAN/UPC code:
Product family: %%family_name%%
|
Category: CD/DVD (re)writers
|
|
|
|
|
Release date: 09 Aug 2007
Info modified on: 09 Jun 2009 15:20:03
Product views: 16229
SpeedPlus™ DVD-Writer 20x, Black, Nero Software
|
|
|
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
|
Real 20X Product The fastest real 20X recording speed in the market (average less than 5 minutes for full writing on DVD+R). The fastest speed in most various formats. The powerful over speed supports the burning speed up to DVD±R 20X, DVD+R Dual Layer 16X, DVD-R Dual Layer 12X, DVD-RAM 12X.
Eco-Product Samsung develops technologies to design eco-products, excluding ...
More>>>
Real 20X Product The fastest real 20X recording speed in the market (average less than 5 minutes for full writing on DVD+R). The fastest speed in most various formats. The powerful over speed supports the burning speed up to DVD±R 20X, DVD+R Dual Layer 16X, DVD-R Dual Layer 12X, DVD-RAM 12X.
Eco-Product Samsung develops technologies to design eco-products, excluding harmful materials to human body, such as Pb, Cd, Cr+6, Hg, PBBs and PBDE for the protection of human health and the environment.
Speed Adjustment Technology Intelligent detection of media type, Error-free reding of all medial types increases life of the drive.
Double OPC Technology Provide reliable, zero-error recording.
Tilt Actuator Compensation Technology Improves recording capability on deformed media.
Magic Speed Enables flexibility of drive operation, low noise mode, high-speed mode.
Buffer Under Run Free Technology Prevents Buffer Under Run error, enabling high-speed writing of media.
Automatic Ball Balancing System Vibration control for unbalanced discs.
Eco-Product Minimum usage of environmentally harmful materials for green environment.
Firmware Live Update Automatically upgrades the latest firmware version through Internet by continued support of newer media.
Large Capacity Writing (Up to 8.5 GB) Samsung DVD Writer is able to write on Double Layer DVD, which consists with 2 writable layers. Which means you can write up to 8.5GB
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| CD write speed |
48 x |
| CD rewrite speed |
32 x |
| DVD+R write speed |
20 x |
| DVD-R write speed |
20 x |
| DVD-R Double Layer write speed |
12 x |
| DVD+R Double Layer write speed |
12 x |
| DVD+RW write speed |
8 x |
| DVD-RW write speed |
6 x |
| CD-R write speed |
48 x |
| CD-RW write speed |
32 x |
| DVD-RAM write speed |
12 x |
| CD read speed |
40 x |
| DVD+R read speed |
16 x |
| DVD-R read speed |
16 x |
| DVD-R Dual Layer read speed |
12 x |
| DVD+R Double Layer read speed |
12 x |
| DVD+RW read speed |
12 x |
| DVD-RW read speed |
12 x |
| CD-R read speed |
40 x |
| CD-RW read speed |
40 x |
| DVD-RAM read speed |
12 x |
| DVD-ROM read speed |
16 x |
|
| CD-ROM read speed |
48 x |
| DVD drive average random access time |
130 ms |
| CD-ROM drive average random access time |
110 ms |
|
Internal
|
|
|
|
Loading mechanism
|
|
Tray
|
| Drive device, buffer size |
2 MB |
|
Interface
|
|
EIDE/ATA
|
| Number of disks |
1 pcs |
| Media types supported |
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-Video, DVD-ROM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I(FMV), CD-Extra, CD-TEXT |
|
Dimensions W x D x H
|
|
148.2 x 170 x 42 mm
|
|
Weight
|
|
750 g
|
| Bundled software |
Nero |
| Colour of product |
Black |
|
|
|
|
|
|
|
|
|
|
|