IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD/DVD (re)writers > Samsung SH-S202J/BEBE

SpeedPlus™ DVD-Writer 20x, Black, Nero Software

Brand: Samsung
Product code: SH-S202J/BEBE
EAN/UPC code: 200001449150, 0729507940984, 8808987384692
Product family: %%family_name%%
Category: CD/DVD (re)writers 
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Release date: 22 Oct 2007
Info modified on: 09 Jun 2009 15:20:03
SpeedPlus™ DVD-Writer 20x, Black, Nero Software
SH-S202J/BEBE Samsung
103k

Real 20X Product
The fastest real 20X recording speed in the market (average less than 5 minutes for full writing on DVD+R).
The fastest speed in most various formats. The powerful over speed supports the burning speed up to DVD±R 20X, DVD+R Dual Layer 16X, DVD-R Dual Layer 12X, DVD-RAM 12X.

Eco-Product
Samsung develops technologies to design eco-products, excluding ... More>>>

Specs
Alternatives
Options
Writing speed
CD write speed 48 x
CD rewrite speed 32 x
DVD+R write speed 20 x
DVD-R write speed 20 x
DVD-R Double Layer write speed 12 x
DVD+R Double Layer write speed 12 x
DVD+RW write speed 8 x
DVD-RW write speed 6 x
CD-R write speed 48 x
CD-RW write speed 32 x
DVD-RAM write speed 12 x
Reading speed
CD read speed 40 x
DVD+R read speed 16 x
DVD-R read speed 16 x
DVD-R Dual Layer read speed 12 x
DVD+R Double Layer read speed 12 x
DVD+RW read speed 12 x
DVD-RW read speed 12 x
CD-R read speed 40 x
CD-RW read speed 40 x
DVD-RAM read speed 12 x
DVD-ROM read speed 16 x
Reading speed
CD-ROM read speed 48 x
Access time
DVD drive average random access time 130 ms
CD-ROM drive average random access time 110 ms
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Loading mechanism
List of mechanisms by which the recording media is loaded into the product
Tray
Drive device, buffer size 2 MB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Number of disks 1 pcs
Media formats
Media types supported DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-Video, DVD-ROM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I(FMV), CD-Extra, CD-TEXT
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
148.2 x 170 x 42 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
750 g
Operating system/software
Bundled software Nero
Colour
Colour of product Black
14 offers, from 14.00