IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > read only CD/DVD drives > Samsung SH-D163B/BEBE

DVD-ROM 16x, Black

Brand: Samsung
Product code: SH-D163B/BEBE
EAN/UPC code: 2001568500009, 0729507931685, 8808987220785, 8809887220785
Product family: %%family_name%%
Category: read only CD/DVD drives 
With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
Release date: 25 Jul 2007
Info modified on: 03 Jun 2009 10:30:11
SH-D163B/BEBE Samsung
12k

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
DVD-R read speed 16 x
CD-R read speed 48 x
CD-RW read speed 48 x
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
DVD read speed 16 x
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Number of disks 1 pcs
Memory
Drive device, buffer size 0.5 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
148.2 x 170 x 42 mm
Operating system/software
Bundled software
Colour
Colour of product Black
Technical details
Mounting Vertical/Horizontal
78 offers, from 9.47