Start
> read only CD/DVD drives
> Samsung SH-D162D/RSWP
|
 |
DVD-ROM 16x, Ivory |
|
Brand: Samsung
Product code: SH-D162D/RSWP
EAN/UPC code: 8808979617807, 8808987380489
Product family: %%family_name%%
|
Category: read only CD/DVD drives
|
|
|
|
|
Release date: 18 Jul 2007
Info modified on: 03 Jun 2009 10:30:11
Product views: 9709
DVD-ROM 16x, Ivory, Power DVD, Retail
|
|
|
With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
|
Minimized Data writing error (Buffer Under Run Free Technology) - Buffer Under Run occurs in high speed writing, when writing speed is faster than data transfer speed. - Buffer Under Run technology Prevents the Buffer Under Run Error so that enables Multitasking on the PC. - Also enables high speed writing even in lower performance PC.
Magic Speed - Users can choose ...
More>>>
Minimized Data writing error (Buffer Under Run Free Technology) - Buffer Under Run occurs in high speed writing, when writing speed is faster than data transfer speed. - Buffer Under Run technology Prevents the Buffer Under Run Error so that enables Multitasking on the PC. - Also enables high speed writing even in lower performance PC.
Magic Speed - Users can choose between maximum speed mode and low noise mode for the best PC environment. - Low noise mode minimize a disc damage and reduce noise created while playing in high speed so gives stable PC environment. - Also provide maximum speed by simple setting up.
Automatic Ball Balancing System - When rotation speed is raised sufficiently, the ball moves to the opposite direction of the center of mass and compensates the mass imbalance of the disc. - By loading an ABS device onto the turntable of a disc drive, the vibrations and noise at high speeds reduces.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| CD read speed |
48 x |
| DVD-R read speed |
16 x |
| CD-R read speed |
48 x |
|
Internal
|
|
|
| DVD read speed |
16 x |
|
Interface
|
|
EIDE/ATA
|
| Number of disks |
1 pcs |
| DVD drive average random access time |
110 ms |
| CD-ROM drive average random access time |
100 ms |
|
| Media types supported |
DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R,CD-RW, CD-DA, CD-ROM, CD-ROM/XA,Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT |
| Drive device, buffer size |
0.256 MB |
|
Dimensions W x D x H
|
|
148.2 x 184 x 42 mm
|
|
Weight
|
|
750 g
|
| Bundled software |
Power DVD |
| Colour of product |
Ivory |
| Mounting |
Vertical/Horizontal |
|
|
|
|
|
|
|
|
|
|
|