IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > read only CD/DVD drives > Samsung SH-D162D/BEBP

DVD-ROM 16x Black + Power DVD

Brand: Samsung
Product code: SH-D162D/BEBP
EAN/UPC code: 8808987347581
Product family: %%family_name%%
Category: read only CD/DVD drives 
With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
Release date: 19 Jul 2007
Info modified on: 03 Jun 2009 10:30:11
DVD-ROM 16x Black + Power DVD
SH-D162D/BEBP Samsung
25k

Minimized Data writing error (Buffer Under Run Free Technology)
- Buffer Under Run occurs in high speed writing, when writing speed is faster than data transfer speed.
- Buffer Under Run technology Prevents the Buffer Under Run Error
so that enables Multitasking on the PC.
- Also enables high speed writing even in lower performance PC.

Magic Speed
- Users can choose ... More>>>

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
DVD-R read speed 16 x
CD-R read speed 48 x
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
DVD read speed 16 x
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Number of disks 1 pcs
Access time
DVD drive average random access time 110 ms
CD-ROM drive average random access time 100 ms
Media formats
Media types supported DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R,CD-RW, CD-DA, CD-ROM, CD-ROM/XA,Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Memory
Drive device, buffer size 0.256 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
148.2 x 184 x 42 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
750 g
Operating system/software
Bundled software Power DVD
Colour
Colour of product Black
Technical details
Mounting Vertical/Horizontal
7 offers, from 11.00  

Product comments
promods.co.nz
2008-05-26 11:08:57
Hi, Please provide quote for cost of 10 units (sh-d162d bebp) including shipping to 5 May Rd, Mt Roskill, Auckland, New Zealand, Post code 1041. Many thanks, Matt

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box