IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > read only CD/DVD drives > Samsung SH-D162C/BEWP

SH-D162C - DVD-ROM Drive, Ivory

Brand: Samsung
Product code: SH-D162C/BEWP
EAN/UPC code: 0729507931364
Product family: %%family_name%%
Category: read only CD/DVD drives 
With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
Release date: 04 Nov 2005
Info modified on: 03 Jun 2009 10:30:11
SH-D162C - DVD-ROM Drive, Ivory, Bulk, Int
SH-D162C/BEWP Samsung
4k

28k

These advanced drives play original DVD's, aswel as self burned DVD's without making a whisper. The stabilizing techniques considerably improve the playback quality. Solving flickering screens and malfunctions.

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
DVD+R read speed 12 x
DVD-R read speed 12 x
DVD-R Dual Layer read speed 8 x
DVD+R Double Layer read speed 8 x
DVD+RW read speed 8 x
DVD-RW read speed 8 x
CD-R read speed 48 x
CD-RW read speed 48 x
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
DVD read speed 16 x
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE (ATAPI)
Number of disks 1 pcs
Access time
DVD drive average random access time 100 ms
Access time 100 ms
Media formats
Media types supported DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM/XA, VideoCD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Memory
Drive device, buffer size 0.5 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
148.2 x 184 x 42 mm
Operating system/software
Bundled software Power DVD
Colour
Colour of product Ivory
Technical details
Mounting Vertical/Horizontal
£10.50