Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Release date: 23 Mar 2007
Info modified on: 27 May 2009 10:29:24
Product views: 11310
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
23 Mar 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1365 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
50 "
Type
TV
Aspect ratio
16:9
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
15000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1300 cd/m²
Viewing angle
175 °
Colour of product
Black
Noise reduction
Full HD
Picture in Picture
Audio
Speakers
2
Audio system
SRS TruSurround XT
RMS rated power
30 W
Teletext
Teletext
1000 pages
Teletext function
Connectivity
SCART ports quantity
2
HDMI ports quantity
3
Audio (L,R) in
1
Composite video in
Connectivity
Speaker/ headphone/ line-out jack
1
S-Video in
PC in (D-Sub)
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Game mode
On/Off timer
Sleep timer
Technical details
Wall mountable
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1231 x 104 x 789 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
44000 g
Dimensions (W x D x H) with stand
1231 x 316 x 849 mm
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"