IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > plasma panels > Samsung PS-42C91H

42" Plasma TV

Brand: Samsung
Product code: PS-42C91H
EAN/UPC code: 8808987166977
Product family: %%family_name%%
Category: plasma panels 
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Release date: 23 Mar 2007
Info modified on: 27 May 2009 10:29:24
PS-42C91H Samsung
64k

Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1024 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
Type TV
Aspect ratio 16:9
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
15000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1500 cd/m²
Viewing angle 175 °
Colour of product Black
Comb filter 3D
Noise reduction
Full HD
Picture in Picture
Picture mode 4
Audio
Speakers 2
Audio system SRS TruSurround XT, A2/NiCAM
RMS rated power 20 W
Sound output mode 5
Teletext
Teletext 1000 pages
Teletext level 2.5
Connectivity
SCART ports quantity 2
HDMI ports quantity 2
Audio (L,R) in 1
Composite video in
Speaker/ headphone/ line-out jack
S-Video in
Audio (L,R) out 1
PC in (D-Sub)
AC (power) in
Connectivity
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
Digital audio optical out
RS-232 port 1
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
On/Off timer
Sleep timer
Game mode
On Screen Display (OSD)
Technical details
Progressive scan
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
380 W
Power consumption (standby) 1 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1055 x 95 x 700 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
30600 g
Dimensions (W x D x H) with stand 1055 x 316 x 759 mm
Weight with stand 33200 g
Packaging data
Package weight 40000 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
1055 x 410 x 863 mm
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Yes
Energy Star certified
Illumination/Alarms
Power LED
6 offers, from €743.80