IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > plasma panels > Samsung PS-42C91H

42" Plasma TV

Brand: Samsung
Product code: PS-42C91H
EAN/UPC code: 8808987166977
Category: plasma panels 
PS-42C91H Samsung
64k

Specs
Alternatives
Options
Display resolution
Display resolution 1024 x 768 pixels
Display
Display diagonal 42
Type TV
Aspect ratio 16:9
Contrast ratio (typical) 15000:1
Display brightness 1500 cd/m²
Viewing angle 175 °
Colour of product Black
Comb filter 3D
Noise reduction
Full HD
Picture in Picture
Picture mode 4
Audio
Speakers 2
Audio system SRS TruSurround XT, A2/NiCAM
RMS rated power 20 W
Sound output mode 5
Teletext
Teletext 1000 pages
Teletext level 2.5
Connectivity
SCART ports quantity 2
HDMI ports quantity 2
Audio (L,R) in 1
Composite video in
Speaker/ headphone/ line-out jack
S-Video in
Audio (L,R) out 1
PC in (D-Sub)
Connectivity
AC (power) in
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
Digital audio optical out
RS-232 port 1
Management features
Handheld remote control
On/Off timer
Sleep timer
Game mode
On Screen Display (OSD)
Technical details
Progressive scan
Energy management
Power consumption 380 W
Power consumption (standby) 1 W
Weight & dimensions
Dimensions W x D x H 1055 x 95 x 700 mm
Weight 30600 g
Dimensions (W x D x H) with stand 1055 x 316 x 759 mm
Weight with stand 33200 g
Packaging data
Package weight 40000 g
Package dimensions (W x D x H) 1055 x 410 x 863 mm
Certificates
Plug and Play Yes
Energy Star certified
Illumination/Alarms
Power LED
13 offers, from 636.81