IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > plasma panels > Samsung PPM-42M6HSX

42" Plasma Display

Brand: Samsung
Product code: PPM-42M6HSX
EAN/UPC code: 8806349395355
Category: plasma panels 
 PDF specs

42" Plasma Display
PPM-42M6HSX Samsung
13k

Versatile high resolution plasma display for use in public spaces
- Create impact large, eye catching images.
- Communicate effectively with audiences of all types.
- High resolution panel delivers crisp and clear content.
- Display a mix of content types including data and video.
- Incorporate sound aswell as visual content.

Specs
Alternatives
Options
Display resolution
Display resolution 1024 x 768 pixels
Display
Display diagonal 42
Type Display
Aspect ratio 16:9
Pixel pitch 0.912 x 0.693 mm
Contrast ratio (typical) 10000:1
Display brightness 1300 cd/m²
Colour of product Silver
Comb filter 3D
Picture in Picture
Screen format adjustments 16:9, Zoom1, Zoom2, 14:9, 4:3
Picture mode Dynamics, Standard, Movie, Custom
Audio
Speakers 2
Audio system SRS TXST
RMS rated power 20 W
TV tuner
Signal format system PAL, SECAM, NTSC 3.58/4.43
Connectivity
I/O ports Composite video in
S-video in
Component in
PC in (VGA)
RGB in
DVI in
RS-232C
Audio L/R in

Composite video out
RGB out
RS-232C0
Audio L/R out
Management features
Zoom capability 4x
Handheld remote control
Timer On / Off
Technical details
Special features DNIe
Wall mountable
Energy management
Power consumption 330 W
Power requirements 100-240V; 50/60Hz
Weight & dimensions
Dimensions W x D x H 1027 x 96.5 x 630.5 mm
Weight 34500 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 20-80 %
Certificates
Certification CE, UL1492, UL6500, CSA C22.2, FCC Class B
20 offers, from €806.00