IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > monitor arms & stands > Newstar FPMA-W115

LCD Monitor & TV Wall Mount FPMA-W115

Brand: Newstar
Product code: FPMA-W115
EAN/UPC code: 8717371441296
Category: monitor arms & stands 
Release date: 02 Nov 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: Warranty: 3 years
 PDF specs

NewStar LCD Monitor & TV Wall Mount FPMA-W115
FPMA-W115 Newstar
234k

704k
23k
188k

The NewStar Flat Panel/LCD Monitor Arm allows you to maximize the efficiency and productivity of your Flat Panel / LCD Monitor. The Flat Panel arm can be adjusted in five different ways to increase the use of the screen and prevent RSI. Flat panel arms allow users to swing, lift, tilt and turn their flat panel monitors for maximum efficiency and ergonomic comfort.

Applications/Solutions: ... More>>>

Specs
Alternatives
Options
Display
Screen size compatibility, minimum 10 "
Screen size compatibility 36 "
Maximum weight (capacity) 25 kg
Mounting interface MIS-D/E/F (75mm, 100mm, 120x180 (JVC), 200x100mm & 200mm
Display
Compatibility LCD, TV
Ergonomics
Height adjustment
Tilt angle 0 - 20 °
Pan range
Rotation
Weight & dimensions
Depth 90 mm
Colour
Colour of product Silver
29 offers, from €31.42