IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > storage enclosures > Macally PHR-100AC-EU

3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum

Brand: Macally
Product code: PHR-100AC-EU
EAN/UPC code: 8717278760643
Category: storage enclosures 
Release date: 03 Aug 2005
Info modified on: 21 Aug 2008 21:21:39
3.5" FireWire/USB 2.0 Enclosure. Application: 3.5” IDE device
PHR-100AC-EU Macally
18k

- Solid aluminum body for protection and excellent heat dissipation
- Shock reduction design
- Supports large hard drive ( >137GB)
- Plug and play
- Active LED to indicate power and data access
- Power: External universal auto-switching 100-240 VAC power supply (UL/CSA/TUV approved)

Specs
Alternatives
Options
Disk drive
Hard disk interface Ultra-ATA/133
Number of hard drives supported 1
Size 3.5 "
Connectivity
Interface USB 1.1, 2.0, IEEE 1394
USB 2.0 ports quantity 1
I/O ports FireWire/USB 2.0
System requirements
Compatible operating systems Mac OS 9.2, Mac OS X v10.1.5
Windows 98SE / 2000 / ME/ XP
Minimum system requirements FireWire, USB
Weight & dimensions
Dimensions W x D x H 221 x 132 x 38.5 mm
Weight 590 g
Energy management
External power adapter
Power requirements 100-240 VAC
Technical details
Plug and Play
Certification UL/CSA/TUV
LED indicators Power, data access
Material
Material Aluminium