|
Response time
|
|
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
400 cd/m²
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
1000:1
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
24
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
a-si TFT/TN
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Pixel pitch
|
|
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.270x0.270 mm
|
| Horizontal scan range |
30 - 81 KHz |
| Vertical scan range |
56 - 75 Hz |
| Viewing angle, horizontal |
160 ° |
| Viewing angle, vertical |
160 ° |
| Viewable size diagonal |
609.6 mm |
|
Display resolution
|
|
Resolution of the display for the system
1920 x 1200 pixels
|
| VGA (D-Sub) ports quantity |
1 |
| DVI-D ports quantity |
1 |
| Power consumption (standby) |
2 W |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
100 W
|
| Colour of product |
Black |
| Depth |
83 mm |
|
|