IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > flat panel displays > Samsung LS24HUBCBQ

SyncMaster 245B

Brand: Samsung
Product code: LS24HUBCBQ
EAN/UPC code: 8808987304348
Category: flat panel displays 
Release date: 16 May 2007
Info modified on: 21 Aug 2008 21:21:39
LS24HUBCBQ Samsung
149k

78k

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 400 cd/m²
Contrast ratio (typical) 1000:1
Display diagonal 24 "
Display a-si TFT/TN
Number of colours 16.7 M
Pixel pitch 0.270x0.270 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Viewable size diagonal 609.6 mm
Display resolution
Display resolution 1920 x 1200 pixels
Connectivity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
Energy management
Power consumption (standby) 2 W
Power consumption 100 W
Colour
Colour of product Black
Weight & dimensions
Depth 83 mm
Weight & dimensions
Height 386.5 mm
Width 560 mm
Dimensions (W x D x H) with stand 560 x 250 x 444.5 mm
Weight with stand 8400 g
Packaging data
Package dimensions (W x D x H) 733 x 350 x 557 mm
Package weight 10600 g
Certificates
Plug and Play
Certification TÜV GS, TCO'03, CE, ISO 13406/2
Energy Star certified
Illumination/Alarms
Power LED
Ergonomics
Swivel - 45 - 45 °
Height adjustment 100 mm
Tilt angle - 3; 25 °
Technical details
Compatible with VESA-wall mounting system 200 x 100 mm
Special features MagicBright³
MagicColor
30 offers, from 251.26