IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > flat panel displays > Samsung LS22TWHSUV

SyncMaster T220

Brand: Samsung
Product code: LS22TWHSUV
EAN/UPC code: 8808987636135
Product family: %%family_name%%
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 18 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
Warranty: 3 years
SyncMaster T220, 22" TFT, 1680x1050, 16:10, 2ms, 20000:1, VGA/DVI
LS22TWHSUV Samsung
10k

12k

HDCP (High-Bandwidth Digital Content Protection)
- DVI delivers video images with very high resolution and essentially perfect quality. You can enjoy digital contents with the DVI interface (HDCP supported).

low power consumption
- Power consumption is always a concern when it comes to home electronics. The T series monitor from SAMSUNG consumes only 65-70W in operation ... More>>>

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
20000:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
22 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
a-si TFT/TN
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282 mm
Horizontal scan range 30 - 81 kHz
Vertical scan range 50 - 85 Hz
Viewing angle, horizontal 170 °
Viewing angle, vertical 160 °
HDCP
Display resolution
Display resolution
Resolution of the display for the system
1680 x 1050 pixels
Connectivity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
Energy management
Power consumption (standby) 1 W
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
45 W
Colour
Colour of product Red
Weight & dimensions
Depth 67.5 mm
Height
Height of the product
373.5 mm
Width 520 mm
Dimensions (W x D x H) with stand 520 x 215 x 441.5 mm
Weight with stand 5800 g
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
601 x 141 x 542 mm
Package weight 7500 g
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Certification ISO 13406/2, CE
Energy Star certified
Illumination/Alarms
Power LED
Technical details
Special features MagicBright³, MagicTune, MagicWizard
121 offers, from €133.61