IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > flat panel displays > Samsung LS22PEBSFV

SyncMaster 2232BW

Brand: Samsung
Product code: LS22PEBSFV
EAN/UPC code: 8808987302160
Category: flat panel displays 
SyncMaster 2232BW
LS22PEBSFV Samsung
317k

The design winning 2232BW with its fast response time and its rich imagery capabilities provides not only a monitor with superior performance but also a stylish addition to your home or business office.

Dynamic Contrast (3000:1)
We achieve 3000:1 dynamic contrast based on the monitor’s ability to control brightness and gamma. For a brighter image, higher backlight power with gamma ... More>>>

Specs
Alternatives
Options
Display
Response time 2 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 1000:1
Display diagonal 22
Display a-si TFT/TN
Number of colours 16.7 M
Pixel pitch 0.2828 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 170 °
Viewing angle, vertical 170 °
Display resolution
Display resolution 1680 x 1050 pixels
Connectivity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
Energy management
Power consumption (standby) 1 W
Energy management
Power consumption 50 W
Colour
Colour of product Black
Weight & dimensions
Depth 70 mm
Height 372 mm
Width 517 mm
Dimensions (W x D x H) with stand 517 x 210 x 419 mm
Weight with stand 4950 g
Packaging data
Package dimensions (W x D x H) 600 x 132 x 437 mm
Package weight 6700 g
Certificates
Plug and Play
Certification CE, ISO 13406/2
Energy Star certified
Technical details
Special features MagicBright³
78 offers, from 192.72