IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > flat panel displays > Samsung LS22PEBSFV

SyncMaster 2232BW

Brand: Samsung
Product code: LS22PEBSFV
EAN/UPC code: 8808987302160
Product family: %%family_name%%
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 13 Jul 2007
Info modified on: 08 Jun 2009 21:14:15
SyncMaster 2232BW
LS22PEBSFV Samsung
317k

The design winning 2232BW with its fast response time and its rich imagery capabilities provides not only a monitor with superior performance but also a stylish addition to your home or business office.

Dynamic Contrast (3000:1)
We achieve 3000:1 dynamic contrast based on the monitor’s ability to control brightness and gamma. For a brighter image, higher backlight power with gamma ... More>>>

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
22 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
a-si TFT/TN
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2828 mm
Horizontal scan range 30 - 81 kHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 170 °
Viewing angle, vertical 170 °
Display resolution
Display resolution
Resolution of the display for the system
1680 x 1050 pixels
Connectivity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
Energy management
Power consumption (standby) 1 W
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Colour
Colour of product Black
Weight & dimensions
Depth 70 mm
Height
Height of the product
372 mm
Width 517 mm
Dimensions (W x D x H) with stand 517 x 210 x 419 mm
Weight with stand 4950 g
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
600 x 132 x 437 mm
Package weight 6700 g
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Certification CE, ISO 13406/2
Energy Star certified
Technical details
Special features MagicBright³
21 offers, from €168.11