IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > flat panel displays > LG W2452T-PF

W2452T Wide Screen

Brand: LG
Product code: W2452T-PF
EAN/UPC code: 8801031130344, 8801031248308
Product family: %%family_name%%
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 04 Apr 2008
Info modified on: 10 Mar 2010 09:30:03

Campaign period : 01 Jan 1970 - 01 Jan 1970

24” LCD monitor with Tilt and Swivel design
Share |
W2452T-PF LG
53k

14k
34k
26k
Embed the product datasheet into your content.
URL:
HTML:

24” LCD monitor with Tilt and Swivel design.
Widescreen with a contrast ratio of 10,000:1
and a response time of 5ms GTG.

Features:
• High Brightness: 400 cd/m2
• Wide Viewing Angle: 170° /170°
• Resolution: 1920X1200
• Ultra High Contrast Ratio: 10,000:1 (DFC)
• Ultra Fast Response Time: 5ms

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
400 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
800:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
61 cm (24 ")
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.270 x 0.270 mm
Horizontal scan range 30 - 83 kHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Aspect ratio 16:10
Display sRGB
Display resolution
Display resolution
Resolution of the display for the system
1920 x 1200 pixels
Connectivity
VGA (D-Sub) ports quantity
DVI-D ports quantity 1
Video
Full HD
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
80 W
Power consumption (PowerSave) 1 W
Colour
Colour of product Black
Weight & dimensions
Dimensions (W x D x H) with stand 573.6 x 242.6 x 462.95 mm
Weight with stand 6100 g
Certificates
Certification UL(cUL), SEMKO, FCC-B, CE, EPA, ISO13406-2, Vista Premium
Ergonomics
Swivel 0 - 355 °
Tilt angle -5 - 20 °
16 offers, from USD 291.85 (€213.03)