IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > LCD TVs > Samsung LE-40A656A1FXXC

LE40A656A

Brand: Samsung
Product code: LE-40A656A1FXXC
EAN/UPC code:
Product family: %%family_name%%
Category: LCD TVs 
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Release date: 20 Mar 2008
Info modified on: 27 May 2009 10:29:24
LE40A656A 40" Full HD 1080p Digital LCD TV
LE-40A656A1FXXC Samsung
11k

36k
17k
25k

A Perfect fusion of design & technology. The LE32A656 mixes beautiful design with cutting edge technology & features to satisfy all your viewing needs.
- Picture Enhancement - DNIe Pro
- Contrast - 50,000 : 1
- Sound type - SRS Trusurround
- Inputs - 4xHDMI, 2xSCART, 1x Component

Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1920 x 1080 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
40 "
Viewing angle, vertical 0 °
Viewing angle, horizontal 0 °
Aspect ratio 16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
0 cd/m²
Noise reduction
Full HD
Picture in Picture
Progressive scan
Contrast ratio (dynamic) 50000:1
Diagonal screen size (metric) 102 cm
Colour
Colour of product Red/Black
Connectivity
HDMI ports quantity 4
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Component video (YPbPr/YCbCr) out 1
Component video (YPbPr/YCbCr) in 1
RS-232 port 1
PC in (D-Sub)
Composite video in
S-Video in
Speaker/ headphone/ line-out jack 1
SCART ports quantity 2
Digital audio optical out
Teletext
Teletext 1000 pages
Teletext function
Audio
Speakers 2
RMS rated power 10 W
Equalizer
Equalizer bands quantity 5
Built-in speakers
TV tuner
Signal format system PAL, SECAM-B/G, D/K, I, I/I, L/L
Tuner type Digital
Auto channel search
Security
Child lock
Cable lock slot Kensington
Ergonomics
Swivel -20 - 20 °
Compatible with VESA-wall mounting system 200 x 200 mm
Wall mountable
Management features
Timer
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Energy management
Power consumption (sleep mode) 1 W
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Power consumption (standby) 150 W
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Weight & dimensions
Weight with stand 20200 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
63.8 x 99.8 x 8.34 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
17000 g
Dimensions (W x D x H) with stand 69.9 x 99.8 x 30 mm
Packaging data
Package weight 25700 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
81.8 x 110 x 38 mm
Illumination/Alarms
Power LED
Stand-by LED
Technical details
Game mode
Electronic Programme Guide (EPG)
Sleep timer
On/Off timer
14 offers, from 722.69