IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > LCD TVs > Samsung LE-37M86BD

37" Full HD LCD TV

Brand: Samsung
Product code: LE-37M86BD
EAN/UPC code: 8808987153557
Category: LCD TVs 
LE-37M86BD Samsung
106k

Specs
Alternatives
Options
Display resolution
Display resolution 1920 x 1080 pixels
Display
Display diagonal 37
HD-Ready
Viewing angle, vertical 178 °
Viewing angle, horizontal 178 °
Aspect ratio 16:9
Response time 8 ms
Display brightness 550 cd/m²
Contrast ratio (typical) 8000:1
Viewable size diagonal 940 mm
Picture in Picture
Colour
Colour of product Black
Connectivity
HDMI ports quantity 3
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
Audio (L,R) out 1
RS-232 port 1
PC in (D-Sub)
Composite video in
S-Video in
Speaker/ headphone/ line-out jack
SCART ports quantity 2
Digital audio optical out
Teletext
Teletext 1000 pages
Teletext level 2.5
Audio
Audio system A2/NiCAM, SRS Trusurround XT
Speakers 2
RMS rated power 20 W
Video
Video compression formats 1080p
TV tuner
Signal format system PAL, SECAM-B/G, D/K, I, I/I, L/L
Auto channel search
Ergonomics
Swivel 20 °
Compatible with VESA-wall mounting system VESA 200x200 mm
Management features
Handheld remote control
On Screen Display (OSD)
Energy management
Power consumption 200 W
Power consumption (standby) 1 W
Weight & dimensions
Weight with stand 20800 g
Dimensions W x D x H 916 x 87 x 595 mm
Weight 17400 g
Dimensions (W x D x H) with stand 916 x 300 x 654
Packaging data
Package weight 26600 g
Package dimensions (W x D x H) 1025 x 385 x 768 mm
Technical details
Game mode
Sleep timer
On/Off timer
36 offers, from 679.83