|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
750 GB
|
|
Average latency
|
|
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
|
| Hard disk interface |
Serial ATA II |
| Drive device, buffer size |
32 MB |
| Bytes per sector |
512 |
| Hard disk average seek time |
8.9 ms |
| Drive ready time |
12 s |
| Start/stop cycles |
50000 |
| Hard disk size |
3.5 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
640 g
|
| Depth |
147 mm |
|
Height
|
|
Height of the product
26.1 mm
|
|
| Width |
101.5 mm |
|
Operating shock
|
|
Environmental requirements for optimal protection from impact in operating mode
70 G
|
| Operating temperature range (T-T) |
0 - 60 °C |
| Storage humidity |
5 - 95 % |
| Operating humidity range |
5 - 90 % |
| Storage temperature range (T-T) |
-40 - 70 °C |
|
Non-operating shock
|
|
Environmental requirements for optimal protection from impact in non-operating mode
350 G
|
| Operating altitude |
-300 - 3000 m |
| Non-operating altitude |
-300 - 12000 m |
| Power requirements |
+5V±5%, +12V±10% |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7.7 W
|
| Power consumption (standby) |
1.2 W |
| Power consumption (PowerSave) |
1.2 W |
|