Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Features: - Serial ATA 3.0Gbps Interface Support. - Improved recording stability over temperature with PMR. - Advanced dynamic FOD control for best data integrity. - Intelligent compensation of external disturbance. - SATA Native Command Queuing Feature. - Device Initiated SATA Power Management. - Staggerd Spin-up Support. - Environment friendly product with RoHS
...
More>>>
compliance. - Improved performance with dual-ARM based firmware. - ATA S.M.A.R.T. Compliant. - ATA Automatic Acoustic Management Feature. - ATA 48-bit Address Feature. - ATA Device Configuration Overlay Feature. - NoiseGuard™. - SilentSeek™.
<<<Less
Specs
Alternatives
Options
Disk drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
750 GB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Hard disk interface
Serial ATA II
Drive device, buffer size
32 MB
Bytes per sector
512
Hard disk average seek time
8.9 ms
Drive ready time
12 s
Start/stop cycles
50000
Hard disk size
3.5 "
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
640 g
Depth
147 mm
Height
Height of the product
26.1 mm
Weight & dimensions
Width
101.5 mm
Environmental conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
70 G
Operating temperature range (T-T)
0 - 60 °C
Storage humidity
5 - 95 %
Operating humidity range
5 - 90 %
Storage temperature range (T-T)
-40 - 70 °C
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Energy management
Power requirements
+5V±5%, +12V±10%
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.