IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hard disk drives > Samsung HD103UJ

1TB Serial ATA II HDD

Brand: Samsung
Product code: HD103UJ
EAN/UPC code: 2001445837006, 200001444570, 8808987304522
Product family: SpinPoint F1
Category: hard disk drives 
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Release date: 26 Sep 2007
Info modified on: 03 Jun 2009 10:30:11
1TB Serial ATA II HDD
HD103UJ Samsung
84k

Features:
- Serial ATA 3.0Gbps Interface Support.
- Improved recording stability over temperature with PMR.
- Advanced dynamic FOD control for best data integrity.
- Intelligent compensation of external disturbance.
- SATA Native Command Queuing Feature.
- Device Initiated SATA Power Management.
- Staggerd Spin-up Support.
- Environment friendly product with RoHS ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
1000 GB
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard disk interface Serial ATA II
Hard disk size 3.5 "
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Drive device, buffer size 32 MB
Bytes per sector 512
Hard disk average seek time 8.9 ms
Drive ready time 12 s
Start/stop cycles 50000
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
640 g
Depth 147 mm
Height
Height of the product
26.1 mm
Weight & dimensions
Width 101.5 mm
Environmental conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
70 G
Operating temperature range (T-T) 0 - 60 °C
Storage temperature range (T-T) -40 - 70 °C
Operating relative humidity range 5 - 90 %
Storage relative humidity range 5 - 95 %
Operating altitude -300 - 3000 m
Non-operating altitude -300 - 12000 m
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Energy management
Power requirements +5V±5%, +12V±10%
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7.7 W
Power consumption (standby) 1.2 W
Power consumption (PowerSave) 1.2 W
118 offers, from 58.25