IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > storage enclosures > D-link DSM-G600

Wireless Network Storage Enclosure

Brand: D-link
Product code: DSM-G600
EAN/UPC code: 790069286896, 0790069273278, 0790069286896, 790069273278
Category: storage enclosures 
Release date: 11 Feb 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years.
Wireless Network Storage Enclosure
DSM-G600 D-link
18k

D-Link introduces the DSM-G600 Wireless Network Storage Enclosure. Connect your own hard drive* to the home or office network and create additional storage space with the DSM-G600 Wireless Network Storage Enclosure. With the DSM-G600, you can conveniently share documents, files, and digital media such as music, video, and photos with everyone on your home or office network.

The DSM-G600 can ... More>>>

Specs
Alternatives
Options
Storage controllers
Controller interface type IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.11g, IEEE 802.11b, IEEE 802.11, ATA/IDE ~ ATA/133
Connectivity
I/O ports 1x 10/100/1000 Gigabit Ethernet
2x USB 2.0
Power
Environmental conditions
Indoors max range 100 m
Open space max range 400 m
Frequency range 2.4 ~ 2.4835 GHz
Operating humidity range 5-90 %
Storage temperature range (T-T) -20-70 °C
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Weight & dimensions
Dimensions W x D x H 195 x 176 x 62 mm
Weight 47 g
Energy management
Power requirements 12V, 3A, 36W, 100-240 V
Technical details
Security features 64/128-bit WEP
Certification FCC Part 15 Class B
LED indicators Power, LAN, HDD, HDD Full, USB, WLAN
25 offers, from 105.88