With this internal 2 ports controller for ATA hard disk it is possible to connect 1 or 2 serial ATA hard disk drives and/or 1 regular Ultra ATA (IDE) hard disk.
With this internal 2 ports controller for ATA hard disk it is possible to connect 1 or 2 serial ATA hard disk drives with fast data speed up to 150Mbps and/or 1 regular Ultra ATA (IDE) hard disk. The "new" Serial ATA standard controller
...
More>>>
is perfect for making fast backups, video editing or other applications that need a fast hard disk or high capacity.
Key features: PCI card 32 bit 2 fast serial ATA ports (up to 150Mbps) 1 Ultra ATA port (IDE) 2 different ports can be used at the same time Compliant with serial ATA 1.0 Supports UDMA (Ultra ATA/IDE) data transfer rate 66, 100 and 133Mbps JBOD support RAID support
<<<Less
Specs
Alternatives
Options
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
150 Mbit/s
Connectivity technology
Wired
Connectivity
Host interface
Descriptions of the products host interface
PCI
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA & IDE
Connectivity
Slot type
PCI 32-bit
I/O ports
An interface on a device to which you can connect another device.