IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.38 USD ]

Start > interface cards/adapters > Conceptronic CBT200U2

Bluetooth 2.0 USB Adapter, 200m

Brand: Conceptronic
Product code: CBT200U2
EAN/UPC code: 8714909005326
Product family: %%family_name%%
Category: interface cards/adapters 
Release date: 27 Oct 2005
Info modified on: 09 Mar 2010 15:30:03
Warranty: 5 years

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

Bluetooth 2.0 USB Adapter, 200m
Share |
CBT200U2 Conceptronic
19k

Embed the product datasheet into your content.
URL:
HTML:

Features:
- USB 1.0/1.1/2.0 compatible.
- Bluetooth® V2.0 High speed 3 Mbps.
- High Speed EDR = Enhanced Data rate = 3x faster synchronisation, music streaming and downloading.
- Up to 200 Meter working distance.
- Security: paring, encryption and authentation.
- Sending ringtones, logos and contacts between computer and mobile phone.

Specs
Alternatives
Options
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
3 Mbit/s
Connectivity
Host interface
Descriptions of the products host interface
USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth 2.0
Technical details
Colour of product Silver
Maximum operating distance 200 m
USD 16.49 (€11.95)  

Product comments
soo_pay
2007-12-08 16:50:23
I need 5 pcs of this bluetooth adaptor. Please send me the whole price including shipping and handeling for shipment to Tehran/Iran. I can either transfer the amount or give you my credit card number. Thanks Sedigheh Paydar

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box