IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > print servers > Conceptronic C54PSERVU

Wireless USB 54Mbps Printer Server

Brand: Conceptronic
Product code: C54PSERVU
EAN/UPC code: 8714909007153
Category: print servers 
Release date: 20 Sep 2006
Info modified on: 24 Aug 2008 07:21:37
Warranty: 3 years
Wireless USB 54Mbps Printer Server
C54PSERVU Conceptronic
18k

45k

Share your printer for all users in a wireless network.
This Wireless USB Printer Server enables you to easily add a USB printer to yourwired or wireless network. After installation, the printer can be used by any computer user inside the wired/wireless network without the need to have the printer connected to a computer. The printer server is equipped with a network port in order to connect ... More>>>

Specs
Alternatives
Options
Networking
Connectivity technology Wireless
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Networking features Wireless LAN, Ethernet LAN
Data transmission
Data transfer rate 54 Mbit/s
System requirements
Compatible operating systems Windows 2000/XP
Connectivity
Interface USB 2.0
I/O ports 1x USB
Weight & dimensions
Dimensions W x D x H 20 x 58 x 82 mm
Technical details
Security algorithm supported WPA, WPA2, WEP
LED indicators Power, USB, Link Act
41 offers, from €44.40