IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > laser printers > Samsung CLP-315

CLP-315 A4 Laser Color

Brand: Samsung
Product code: CLP-315
EAN/UPC code: 8808987594787, 635753721225, 8808987594794, 0635753721225
Product family: %%family_name%%
Category: laser printers 
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Release date: 17 May 2008
Info modified on: 03 Jun 2009 10:30:11
CLP-315 A4 Laser Color
CLP-315 Samsung
138k

Imagine vibrant, professional color within reach. The compact CLP-315 can fit comfortably on a corner of your home office desk or bookcase. Each stylish printer features a rich, piano-black control panel, and delivers dynamite color at 4 ppm and sharp laser text at 17 ppm. You’ll also get NO NOIS™ print engine technology for quiet operation, along with easy-to-change toner cartridges. Big color. ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 2400 x 600 DPI
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Print speed (colour, normal quality, A4) 4 ppm
Time to first page (colour, normal) 26 s
Time to first page (black, normal) 14 s
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
360 MHz
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Input capacity
Standard input capacity 150 sheets
Output capacity
Standard output capacity 100 sheets
Duty cycle (maximum) 20000 pages per month
Media types
Recycled paper
Media types
Envelopes
Labels
Transparencies
Card stock
Glossy paper
Print technology
Print technology
Indicates the method used to print by this product
Laser
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/ XP/ 2003/ Vista
Linux OS
Mac OS X 10.3 - 10.5
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
388 x 313 x 243 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
11000 g
Technical details
Emulations SPL-C
Print noise level 47 dB
99 offers, from 87.07