This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
29 Oct 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
"Inverter Technology" means that if you select 50% power, the set will work 100% of the time at 50%, instead of cycling off and on 100% and no working half of the time.
Reheat function
Defrost function
Grill
Interior capacity
37 L
Microwave power
900 W
Number of power levels
6
Door open type
Pull-out
Technical details
Built-in capability
Auto cook function
Control type
Mechanical
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
324 x 556 x 557 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.