IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > DVD players & recorders > Samsung BD-P1000

Blu-ray Disc Player

Brand: Samsung
Product code: BD-P1000
EAN/UPC code: 8806349387671
Product family: %%family_name%%
Category: DVD players & recorders 
With the help of DVD-players/-recorders you can watch/record videos of high quality, play MP3-CDs, audio-CD's and audio-DVD's, as well as look through your photos in JPG format. DVD recorders often have built in hard disk, on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
Release date: 22 Sep 2006
Info modified on: 24 Jun 2009 15:12:56
Blu-ray Disc Player
BD-P1000 Samsung
50k

Hi-Definition Playback
Samsung's BD-P1000 delivers hi-definition picture quality to HDTV with an HDMI™ connection.

10-in-2 Multi Memory Card Interface
Play movie clips, view digital photos or listen to MP3 music files through a Combo Player-using any type of memory card. The two slots on the BD-P1000 accept virtually every popular memory card format-Multi Media card, ... More>>>

Specs
Alternatives
Options
Video
Video compression formats VC-1, MPEG2, H.264, HD JPEG
Video D/A Converter (DAC) 12-bit / 216MHz
Audio
Built-in audio decoders Dolby Digital, DTS
Audio compression formats MP3
Audio D/A Converter (DAC) 24-bit / 192KHz
Optical drive
DVD recorder
Storage media
Optical disk recording BD-ROM, BD-RE, BD-R, DVD-ROM, DVD-RAM, DVD-R/-RW, DVD+R/+RW, CD-R/-RW, Audio CD,
Compatible memory cards 10-in-2
Number of disks 1 pcs
Connectivity
Composite video out
Digital audio coaxial out
Digital audio optical out
S-Video out
Connectivity
I/O ports
An interface on a device to which you can connect another device.
SCART
HDMI
Audio L/R out
Component out
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Colour
Colour of product Black
Energy management
Power requirements 240V; 50Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
45 W
Power consumption (standby) 1 W
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4200 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
430 x 325 x 79 mm
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
514 x 430 x 178 mm
Package weight 6300 g
Certificates
Certification CE
Packaging content
Cables included
7 offers, from 586.25