Keep your data safe and mobile with the Antec MX-100 portable hard drive enclosure, the latest entry in Antec’s prestigious VERIS line of home PC components. With a stylish black finish and sturdy but lightweight aluminium, the MX-100 is easy to set up and easy to use – the ideal lightweight hard drive enclosure. Just set up the drive,
...
More>>>
connect it to your computer, and start transferring your data at blazing speeds over USB2.0.
<<<Less
Specs
Alternatives
Options
Disk drive
Hard disk interface
Serial ATA
Drive bays
3.5 "
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Cables included
USB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / 2000 / XP / ME / VISTA™, MAC OS 9.X +, Red Hat Linux
Colour
Colour of product
Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
33 x 198 x 125 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.