IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > vaskemaskiner > Samsung WFJ1254

WF-J1254V Washing Machine

Mærke: Samsung
Produktkode: WFJ1254
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: vaskemaskiner 
På markedet siden: 16 Jun 2006
Info modified on: 27 May 2009 10:29:24
WFJ1254 Samsung
23k

Specs
Alternativer
Options
Strømstyring
Overholdelse af starndarder for energieffektivitet
A list of regulatory agency standards with which the product complies, pertaining to energy efficiency
A
Energi forbrug ved vask 1.33 kWh
Tekniske detaljer
Case design Fritstående
Farve på produkt Sølv
Loading type front
Vaske klasse A
Tørre type B
Omdrejnings hastighed 1200 RPM
Tekniske detaljer
Antal af vaskeprogrammer 14
Tromle kapacitet 7 kg
Cycle time 128 min
Water consumption per cycle 54 L
Vægt & dimensioner
Vægt 73000 g
Bredde 550 mm
Dybde 598 mm
Højde
Height of the product, expressed in centimeters
844 mm
Emballagestørrelse 665 x 665 x 890 mm
Pakke vægt 78000 g
4 priser, fra €294.92  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box