IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > laser printere > Samsung ML-1640

ML-1640 Monochrome Laser

Mærke: Samsung
Produktkode: ML-1640
EAN/UPC-kode: 8808987593018, 8808987584689, 2018021985426
Product family: %%family_name%%
Kategori: laser printere 
På markedet siden: 07 May 2008
Info modified on: 27 Jun 2009 01:48:18
ML-1640 Samsung
30k

Specs
Alternativer
Options
Print kvalitet
Farve
Maks opløsning 600 x 1200 DPI
Print hastighed
Print hastighed (sort, normal kvalitet, A4) 16 ppm
Tid til første side (mono) 10 s
Processor
CPU clock speed 150 MHz
Hukommelse
Intern hukommelse 8 MB
Input kapacitet
Standard Input Kapacitet 150 sheets
Output kapacitet
Standard output kapacitet 100 sheets
Kapacitet (pr. måned, A4) 5000 sider pr måned
Media types
Plain paper
Recycled Paper
Labels
Card stock
Papir håndtering
Maximum print størrelse Legal (216 x 356 mm)
Print teknologi
Printteknologi
Indicates the method used to print by this product
Laser
Duplex printing
Tilslutning
Interface til videooptagelse USB 2.0
Systemkrav
Mac kompabilitet
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/ XP/ 2003 Server/ Vista
Linux OS
Mac OS X 10.3 - 10.5
Vægt & dimensioner
Dimensioner (W x H xD) 353 x 298 x 209 mm
Vægt 5700 g
Tekniske detaljer
Emulations SPL
Print noise level 50 dB
114 priser, fra 30.17  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box