This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
09 Aug 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users.
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio
1000:1
Skærmdiagonal
24 "
Skærm
TFT
Antal af farver
16.7 M
dot pitch (HxV)
0.282 x 0.282 mm
Betragtningsvinkel (vandret)
170 °
Betragtningsvinkel (lodret)
160 °
Billedformat
16:10
Dynamisk kontrast
20000
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1200 Pixels
Audio
Indbyggede højtalere
Tilslutning
VGA (D-Sub) porte antal
1
Kamera
Kamera inkluderet
Strømstyring
Strømforbrug (standby)
1 W
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum