This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
20 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users.
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
0 cd/m²
Noise reduction
Full HD
PiP (Picture in Picture)
Progressive scan
Dynamisk kontrast
50000:1
Diagonal skærmstørrelse (metrisk)
117 cm
Farve
Farve på produkt
Red/Black
Tilslutning
HDMI ports quantity
4
USB 2.0 ports antal
1
Component video (YPbPr/YCbCr) out
1
Component video (YPbPr/YCbCr) in
1
RS-232 port
1
Audioindgang for pc
PC in (D-Sub)
S-Video in
højtaler/ hovedtelefoner/ line-out jack
1
Antal Scart
2
Digital audio optical out
Tekst TV
Tekst TV
1000 Sider
Tekst-TV funktioner
Audio
Højtalere
2
Udgangseffekt (RMS)
10 W
Equalizer-indstillinger
Equalizer bands antal
5
Audio
Indbyggede højtalere
TV tuner
Video gengivesystem
PAL, SECAM-B/G, D/K, I, I/I, L/L
Tuner type
Digital
Auto channel search
Sikkerhed
Børne sikring
Kensington cable lock slot
Kensington
Ergonomisk
Drejefod
-20 - 20 °
VESA beslag
600 x 400 mm
Væg/loftmontering
Management muligheder
Timer
Fjernbetjening
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Strømstyring
Sleep
1 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
240 W
Strømforbrug (standby)
150 W
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)