IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > LCD TV's > Samsung LE-40A656A1FXXC

LE40A656A

Mærke: Samsung
Produktkode: LE-40A656A1FXXC
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: LCD TV's 
På markedet siden: 20 Mar 2008
Info modified on: 27 May 2009 10:29:24
LE-40A656A1FXXC Samsung
11k

36k
17k
25k

Specs
Alternativer
Options
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1080 Pixels
Display
Skærmdiagonal 40 "
Betragtningsvinkel (lodret) 0 °
Betragtningsvinkel (vandret) 0 °
Billedformat 16:9
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
0 cd/m²
Noise reduction
Full HD
PiP (Picture in Picture)
Progressive scan
Dynamisk kontrast 50000:1
Diagonal skærmstørrelse (metrisk) 102 cm
Farve
Farve på produkt Red/Black
Tilslutning
HDMI ports quantity 4
USB 2.0 ports antal 1
Component video (YPbPr/YCbCr) out 1
Component video (YPbPr/YCbCr) in 1
RS-232 port 1
PC in (D-Sub)
Composite video in
S-Video in
højtaler/ hovedtelefoner/ line-out jack 1
Antal Scart 2
Digital audio optical out
Tekst TV
Tekst TV 1000 Sider
Tekst-TV funktioner
Audio
Højtalere 2
Udgangseffekt (RMS) 10 W
Equalizer-indstillinger
Equalizer bands antal 5
Audio
Indbyggede højtalere
TV tuner
Video gengivesystem PAL, SECAM-B/G, D/K, I, I/I, L/L
Tuner type Digital
Auto channel search
Sikkerhed
Børne sikring
Kensington cable lock slot Kensington
Ergonomisk
Drejefod -20 - 20 °
VESA beslag 200 x 200 mm
Væg/loftmontering
Management muligheder
Timer
Fjernbetjening
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Strømstyring
Sleep 1 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
240 W
Strømforbrug (standby) 150 W
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Vægt & dimensioner
Produkvægt (+ holder) 20200 g
Dimensioner (W x H xD) 63.8 x 99.8 x 8.34 mm
Vægt 17000 g
Dimensioner (W x D x H) med stand 69.9 x 99.8 x 30 mm
Pakning
Pakke vægt 25700 g
Emballagestørrelse 81.8 x 110 x 38 mm
Illumination/Alarmer
Power LED
Stand-by LED
Tekniske detaljer
Game mode
Elektronisk programguide
Sleep timer
On/Off timer
14 priser, fra 722.69  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box