IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > LCD TV's > Samsung LE-40A552P3RXXC

LE-40A552 - 40" LCD TV

Mærke: Samsung
Produktkode: LE-40A552P3RXXC
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: LCD TV's 
På markedet siden: 19 Mar 2008
Info modified on: 22 Jun 2009 10:30:10
LE-40A552P3RXXC Samsung
11k

31k

Specs
Alternativer
Options
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1080 Pixels
Display
Skærmdiagonal 40 "
Betragtningsvinkel (lodret) 178 °
Betragtningsvinkel (vandret) 178 °
Billedformat 16:9
Respons tid 5 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
0 cd/m²
Full HD
Dynamisk kontrast 30000:1
Farve
Farve på produkt Sort
Tilslutning
HDMI ports quantity 3
RF ports quantity 1
PC in (D-Sub)
Composite video in
S-Video in
Tilslutning
Digital audio optical out
Tekst TV
Tekst TV 1000 Sider
Tekst-TV funktioner
Audio
Lydsystem SRS TrusurroundXT
Udgangseffekt (RMS) 20 W
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
200 W
Strømforbrug (standby) 1 W
Vægt & dimensioner
Bredde 996.5 mm
Dybde 92.4 mm
Højde
Height of the product, expressed in centimeters
628.3 mm
Produkvægt (+ holder) 21200 g
Vægt 18000 g
Dimensioner (W x D x H) med stand 996.5 x 300 x 686.1 mm
8 priser, fra 732.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box