IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > multifunctionals > Samsung CLX-3175

CLP-3175 Color MFP

Mærke: Samsung
Produktkode: CLX-3175
EAN/UPC-kode: 8808987698550, 8808987698850
Product family: %%family_name%%
Kategori: multifunctionals 
På markedet siden: 18 May 2008
Info modified on: 27 Jun 2009 01:48:18
CLX-3175 Samsung
49k

Specs
Alternativer
Options
Print kvalitet
Farve
Maks opløsning 2400 x 600 DPI
Print hastighed
Print hastighed (sort, normal kvalitet, A4) 16 ppm
Print hastighed (farve, normal kvalitet, A4) 4 ppm
Tid til første side (farve) 26 s
Tid til første side (mono) 14 s
Print teknologi
Printteknologi
Indicates the method used to print by this product
Laser
Standard Printer Sprog SPL-C
Scanning
Maximum scan resolution 4800 x 4800 DPI
Farve Scanning
Scanningstype
Indicates the type of scanner this product is
Flatbed scanner
Scanner integreret
Kopiering
Copy Resolution (Sort Tekst) 600 x 600 DPI
Copy Hastighed (Normal Kvaliet, Sort, A4) 12 Kopier pr minut
Farvekopiering
Copy Hastighed (Normal Kvalitet, Farve, A4) 4 Kopier pr minut
Copying
Fax
Fax integreret
Output kapacitet
Standard output kapacitet 100 sheets
Input kapacitet
Standard Input Kapacitet 150 sheets
Processor
CPU clock speed 360 MHz
Display
Skærm LCD
Hukommelse
Intern hukommelse 128 MB
Media types
Envelopes
Card stock
Glossy paper
Labels
Transparencies
Recycled Paper
Systemkrav
Mac kompabilitet
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/ XP/ 2003/ Vista
Linux Red Hat 8.0 - 9.0
Mandrake 9.2 - 10.1
SuSE 8.2 - 9.2
Fedora Core 1 - 4
Mac OS X 10.3 - 10.5
Tilslutning
Interface til videooptagelse USB 2.0
PictBridge - beskrivelse
Vægt & dimensioner
Dimensioner (W x H xD) 415 x 360 x 311 mm
Vægt 14500 g
Lyd emission
Støj Niveau 52 dB
Standby acoustic emission 27 dB
Tekniske detaljer
Duplex printing
Emulations SPL-C
Time to first copy (black, normal) 18 s
Kapacitet (pr. måned, A4) 20000 sider pr måned
Billedskalerings- eller forstørrelsesinterval 25 - 400%
100 priser, fra 136.58  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box