Diese Statistik basiert auf den teilnehmenden E-Commerceseiten
6815
(E-Shops, Distributoren, Vergleichsseiten, E-Commerce ASPs, Einkaufssysteme etc), welche dieses ICEcat Datenblatt täglich seit dem 21. März 2009 herunterladen.
19 Jul 2008.
Nur Sponsormarken sind in der kostenfreien Open ICEcat Content Verteilung vertreten
6324
und werden von Open ICEcat Nutzern genutzt..
The amount of memory measured in megabytes installed in the system's hardware
16 MB
Flash card support
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel)
5 MP
Second camera
Digitaler Zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Konnektivität
Schnittstelle
USB 2.0
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Kopfhörer
3.5 mm
Drahtloser Anschlüsse
Netzwerk
Netzwerkanschlußtyp
GSM/EDGE/UMTS/HSDPA
Arbeitsfrequenz
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Nachrichtenübermittlung
MMS (Multimedia-Nachrichtenübermittlung Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Email
POP3, IMAP4, SMTP
Video
Video-Capture Auflösung
640 x 480 Pixel
Audio
FM Radio
Polyphonic Ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Musikspieler
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Mobile 6.1
Farbe
Produktfarbe
Weiß
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
125 g
Breite
56.9 mm
Tiefe
12.5 mm
Höhe
Height of the product
112 mm
Energieverwaltung
Gesprächszeit
6.5 Stunden
Bereitschaftszeit
450 Stunden
Batterieleistung
1440 mAh
Batterietechnologie
Lithium-Ion
Technische Details
Ease of navigation
Unterstützter Browser
List of supported browsers for this product
Pocket Internet Explorer, Opera 9.5
Telefoneigenschaften
Smartphone
Java Technologie
Kalender
Vibrationsalarm
Rechner
Formfaktor
Description of characteristics; and/or size of the product; included by type.
Bar
T9 text input
GPS Leistung
GPS-Receiver
GPS receiver integrated in or supported by this product
Datenübertragung
Infrarotport
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.